Surfactants Suppliers in West Chester, Pennsylvania

Surfactants are compound additives which decrease the surface tension between two liquids or a liquid and a solid. They are amphiphilic substances that diffuse in water and adsorb at the interfaces between water and oils, fats, or air. (more)
Chem Service, Inc.
Address: PO Box 599 660 Tower Lane, West Chester, PA 19381-0599 USA
Business Type: Manufacturer
Description: We Set The Standard. We are an ISO-9001:2008 and an ISO/IEC 17025:2005 Certified Company. Chem Service, Inc. offers the convenience, cost savings and reliability of 1,000 Certified Standards Grade Organic Chemicals at your fingertips with our Organic Mini Stockroom Kit. This... (more)

Products

View Catalog